Pentair, Inc. Multipurpose Wall Mount Enclosure PTRW362424G2A

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 23.62 INCH 36.3 INCH 24.02 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12, IP55 ENCLOSURE FOAM GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP3220, CP3220W BACK PANEL PROTEK[TM] BRAND APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNIT 19 DWS12 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 23.62 INCH 36.3 INCH 24.02 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12, IP55 ENCLOSURE FOAM GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP3220, CP3220W BACK PANEL PROTEK[TM] BRAND APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNIT 19 DWS12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - PTRW362424G2A - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
PTRW362424G2A
Multipurpose Wall Mount Enclosure PTRW362424G2A
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 23.62 INCH 36.3 INCH 24.02 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12, IP55 ENCLOSURE FOAM GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP3220, CP3220W BACK PANEL PROTEK[TM] BRAND APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNIT 19 DWS12 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 23.62 INCH
  • 36.3 INCH
  • 24.02 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • FOAM GASKETED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • CP3220, CP3220W BACK PANEL
  • PROTEK[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF RACK UNIT 19
  • DWS12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PTRW362424G2A
Product Name Multipurpose Wall Mount Enclosure
Length 36.3 inch (922 mm)
Width 23.62 inch (600 mm)
Depth 24.02 inch (610 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-I-PN-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details