Pentair, Inc. Multipurpose Wall Mount Enclosure PTRS482424G4

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 23.62 INCH 48.54 INCH 24.02 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12 ENCLOSURE FOAM GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP4420, CP4420W BACK PANEL PROTEK[TM] BRAND APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNIT 26 DWS12 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 23.62 INCH 48.54 INCH 24.02 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12 ENCLOSURE FOAM GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP4420, CP4420W BACK PANEL PROTEK[TM] BRAND APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNIT 26 DWS12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - PTRS482424G4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
PTRS482424G4
Multipurpose Wall Mount Enclosure PTRS482424G4
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 23.62 INCH 48.54 INCH 24.02 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12 ENCLOSURE FOAM GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP4420, CP4420W BACK PANEL PROTEK[TM] BRAND APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNIT 26 DWS12 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 23.62 INCH
  • 48.54 INCH
  • 24.02 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/12 ENCLOSURE
  • FOAM GASKETED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • CP4420, CP4420W BACK PANEL
  • PROTEK[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF RACK UNIT 26
  • DWS12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PTRS482424G4
Product Name Multipurpose Wall Mount Enclosure
Length 48.54 inch (1233 mm)
Width 23.62 inch (600 mm)
Depth 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details