Pentair, Inc. Multipurpose Wall Mount Enclosure PTHW242824G2

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 27.56 INCH 24.09 INCH 24.02 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE FOAM GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP2420 BACK PANEL PROTEK[TM] BRAND APPLICABLE STANDARD IEC 60529 DWDH2 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 27.56 INCH 24.09 INCH 24.02 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE FOAM GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP2420 BACK PANEL PROTEK[TM] BRAND APPLICABLE STANDARD IEC 60529 DWDH2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - PTHW242824G2 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
PTHW242824G2
Multipurpose Wall Mount Enclosure PTHW242824G2
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 27.56 INCH 24.09 INCH 24.02 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE FOAM GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP2420 BACK PANEL PROTEK[TM] BRAND APPLICABLE STANDARD IEC 60529 DWDH2 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 27.56 INCH
  • 24.09 INCH
  • 24.02 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 12 ENCLOSURE
  • FOAM GASKETED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • CP2420 BACK PANEL
  • PROTEK[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • DWDH2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PTHW242824G2
Product Name Multipurpose Wall Mount Enclosure
Length 24.09 inch (612 mm)
Width 27.56 inch (700 mm)
Depth 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details