Pentair, Inc. Multipurpose Wall Mount Enclosure PTHS362424G3

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 23.62 INCH 36.3 INCH 24.02 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R ENCLOSURE FOAM GASKETED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP3220 BACK PANEL PROTEK[TM] BRAND APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNIT 19 DWDH2 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 23.62 INCH 36.3 INCH 24.02 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R ENCLOSURE FOAM GASKETED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP3220 BACK PANEL PROTEK[TM] BRAND APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNIT 19 DWDH2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - PTHS362424G3 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
PTHS362424G3
Multipurpose Wall Mount Enclosure PTHS362424G3
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 23.62 INCH 36.3 INCH 24.02 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R ENCLOSURE FOAM GASKETED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP3220 BACK PANEL PROTEK[TM] BRAND APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNIT 19 DWDH2 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 23.62 INCH
  • 36.3 INCH
  • 24.02 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • FOAM GASKETED COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • CP3220 BACK PANEL
  • PROTEK[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF RACK UNIT 19
  • DWDH2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PTHS362424G3
Product Name Multipurpose Wall Mount Enclosure
Length 36.3 inch (922 mm)
Width 23.62 inch (600 mm)
Depth 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325359 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details