Pentair, Inc. Datacommunication Cabinet PSY1686

Description
" STEEL MATERIAL 31.81 INCH W X 23.58 INCH D X 66.46 INCH H SIZE UL, CSA, CE APPROVAL INDUSTRIAL OPERATOR INTERFACE SYSTEM, ELECTRONIC CONTROL COMPONENT APPLICATION RACK MOUNTING HINGED SOLID BOTTOM DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[R] BRAND "
Datasheet
Description
" STEEL MATERIAL 31.81 INCH W X 23.58 INCH D X 66.46 INCH H SIZE UL, CSA, CE APPROVAL INDUSTRIAL OPERATOR INTERFACE SYSTEM, ELECTRONIC CONTROL COMPONENT APPLICATION RACK MOUNTING HINGED SOLID BOTTOM DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSY1686 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSY1686
Datacommunication Cabinet PSY1686
" STEEL MATERIAL 31.81 INCH W X 23.58 INCH D X 66.46 INCH H SIZE UL, CSA, CE APPROVAL INDUSTRIAL OPERATOR INTERFACE SYSTEM, ELECTRONIC CONTROL COMPONENT APPLICATION RACK MOUNTING HINGED SOLID BOTTOM DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[R] BRAND "

"

  • STEEL MATERIAL
  • 31.81 INCH W X 23.58 INCH D X 66.46 INCH H SIZE
  • UL, CSA, CE APPROVAL
  • INDUSTRIAL OPERATOR INTERFACE SYSTEM, ELECTRONIC CONTROL COMPONENT APPLICATION
  • RACK MOUNTING
  • HINGED SOLID BOTTOM DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE
  • PROLINE[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSY1686
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

30mm Push Button Enclosure 800H Pb - 800H-1HZ4C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details