Pentair, Inc. Datacommunication Cabinet PSY1666SS

Description
" STAINLESS STEEL MATERIAL 23.94 INCH W X 23.58 INCH D X 66.46 INCH H SIZE UL, CSA, CE APPROVAL INDUSTRIAL OPERATOR INTERFACE SYSTEM, ELECTRONIC CONTROL COMPONENT APPLICATION RACK MOUNTING HINGED SOLID BOTTOM DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[R] BRAND "
Datasheet
Description
" STAINLESS STEEL MATERIAL 23.94 INCH W X 23.58 INCH D X 66.46 INCH H SIZE UL, CSA, CE APPROVAL INDUSTRIAL OPERATOR INTERFACE SYSTEM, ELECTRONIC CONTROL COMPONENT APPLICATION RACK MOUNTING HINGED SOLID BOTTOM DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSY1666SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSY1666SS
Datacommunication Cabinet PSY1666SS
" STAINLESS STEEL MATERIAL 23.94 INCH W X 23.58 INCH D X 66.46 INCH H SIZE UL, CSA, CE APPROVAL INDUSTRIAL OPERATOR INTERFACE SYSTEM, ELECTRONIC CONTROL COMPONENT APPLICATION RACK MOUNTING HINGED SOLID BOTTOM DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[R] BRAND "

"

  • STAINLESS STEEL MATERIAL
  • 23.94 INCH W X 23.58 INCH D X 66.46 INCH H SIZE
  • UL, CSA, CE APPROVAL
  • INDUSTRIAL OPERATOR INTERFACE SYSTEM, ELECTRONIC CONTROL COMPONENT APPLICATION
  • RACK MOUNTING
  • HINGED SOLID BOTTOM DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE
  • PROLINE[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSY1666SS
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details