PRO-Source PLUS steel pressure tanks are designed and manufactured for lasting durability and value. From 19 - 119 gallons maximum capacity.
| Myers by Pentair | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | PSP Series |
| Product Name | Steel Pressure Tanks |
| Type | Expansion Tank; Water Tank |
| Volume Capacity | 19 to 119 gallons (71.92 to 450 liters) |
| Diameter / Width | 16 to 24 inch (406 to 610 mm) |