Pentair, Inc. Datacommunication Cabinet PSCPC2069BNS

Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.58 INCH W X 35.4 INCH D X 78.37 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR PASSIVE COOLING APPLICATION RACK MOUNTING (20) #10-32 TPI SCREW, CAGE NUT MOUNTING HARDWARE REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE 42 RACK(S) PROLINE[TM] BRAND ROHS COMPLIANT DPSR MODEL "
Datasheet
Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.58 INCH W X 35.4 INCH D X 78.37 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR PASSIVE COOLING APPLICATION RACK MOUNTING (20) #10-32 TPI SCREW, CAGE NUT MOUNTING HARDWARE REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE 42 RACK(S) PROLINE[TM] BRAND ROHS COMPLIANT DPSR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSCPC2069BNS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSCPC2069BNS
Datacommunication Cabinet PSCPC2069BNS
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.58 INCH W X 35.4 INCH D X 78.37 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR PASSIVE COOLING APPLICATION RACK MOUNTING (20) #10-32 TPI SCREW, CAGE NUT MOUNTING HARDWARE REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE 42 RACK(S) PROLINE[TM] BRAND ROHS COMPLIANT DPSR MODEL "

"

  • CABINET TYPE
  • 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL
  • 23.58 INCH W X 35.4 INCH D X 78.37 INCH H SIZE
  • STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • PASSIVE COOLING APPLICATION
  • RACK MOUNTING
  • (20) #10-32 TPI SCREW, CAGE NUT MOUNTING HARDWARE
  • REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE
  • 42 RACK(S)
  • PROLINE[TM] BRAND
  • ROHS COMPLIANT
  • DPSR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSCPC2069BNS
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Small Enclosures - General Purpose Metal - 1402H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
3 suppliers
Desktop Enclosures - 4152896 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details