Pentair, Inc. Datacommunication Cabinet PSCHCA20610B

Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 39.34 INCH D X 78.37 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR HCA SERVER APPLICATION RACK MOUNTING (20) #10-32 TPI SCREW, CAGE NUT MOUNTING HARDWARE REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE 42 RACK(S) ROHS COMPLIANT DPSR MODEL "
Datasheet
Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 39.34 INCH D X 78.37 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR HCA SERVER APPLICATION RACK MOUNTING (20) #10-32 TPI SCREW, CAGE NUT MOUNTING HARDWARE REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE 42 RACK(S) ROHS COMPLIANT DPSR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSCHCA20610B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSCHCA20610B
Datacommunication Cabinet PSCHCA20610B
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 39.34 INCH D X 78.37 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR HCA SERVER APPLICATION RACK MOUNTING (20) #10-32 TPI SCREW, CAGE NUT MOUNTING HARDWARE REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE 42 RACK(S) ROHS COMPLIANT DPSR MODEL "

"

  • CABINET TYPE
  • 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL
  • 23.94 INCH W X 39.34 INCH D X 78.37 INCH H SIZE
  • STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • HCA SERVER APPLICATION
  • RACK MOUNTING
  • (20) #10-32 TPI SCREW, CAGE NUT MOUNTING HARDWARE
  • REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE
  • 42 RACK(S)
  • ROHS COMPLIANT
  • DPSR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSCHCA20610B
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHC4LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
SLOPING FRONT CASE, 15.748 X 7.874 X 4.016 - 70016663 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 15.75 inch (400 mm)
Width 4.02 inch (102 mm)
View Details