Pentair, Inc. Datacommunication Cabinet PSC20610B12

Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 39.34 INCH D X 82.1 INCH H SIZE TEXTURED RAL 9005 LOW BLACK POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL VOICE/DATA SERVER CABINET APPLICATION RACK MOUNTING NEMA 12 ENCLOSURE CABLE GLAND PLATE MOUNTING HARDWARE FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE 42 RACK(S) PROLINE[TM] BRAND DPSR MODEL "
Datasheet
Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 39.34 INCH D X 82.1 INCH H SIZE TEXTURED RAL 9005 LOW BLACK POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL VOICE/DATA SERVER CABINET APPLICATION RACK MOUNTING NEMA 12 ENCLOSURE CABLE GLAND PLATE MOUNTING HARDWARE FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE 42 RACK(S) PROLINE[TM] BRAND DPSR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSC20610B12 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSC20610B12
Datacommunication Cabinet PSC20610B12
" CABINET TYPE 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 39.34 INCH D X 82.1 INCH H SIZE TEXTURED RAL 9005 LOW BLACK POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL VOICE/DATA SERVER CABINET APPLICATION RACK MOUNTING NEMA 12 ENCLOSURE CABLE GLAND PLATE MOUNTING HARDWARE FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE 42 RACK(S) PROLINE[TM] BRAND DPSR MODEL "

"

  • CABINET TYPE
  • 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL
  • 23.94 INCH W X 39.34 INCH D X 82.1 INCH H SIZE
  • TEXTURED RAL 9005 LOW BLACK POLYESTER POWDER PAINTED COLOR
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • VOICE/DATA SERVER CABINET APPLICATION
  • RACK MOUNTING
  • NEMA 12 ENCLOSURE
  • CABLE GLAND PLATE MOUNTING HARDWARE
  • FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE
  • 42 RACK(S)
  • PROLINE[TM] BRAND
  • DPSR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSC20610B12
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 115-404 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers
Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi - 38AC1345 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.78 inch (96 mm)
Depth 5.71 inch (145 mm)
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details