Pentair, Inc. Datacommunication Cabinet PSC1269

Description
" WELDED STEEL FRAME MATERIAL 23.62 INCH W X 35.4 INCH D X 46.5 INCH H SIZE RAL 7035 LIGHT GRAY COLOR CE APPROVAL DATA SERVER APPLICATION FLOOR MOUNTING (20) SCREW, CAGE NUT, WASHER MOUNTING HARDWARE VENTED WINDOW DOOR WITH LOCKING HANDLE, REAR PERFORATED DOOR 24 RACK(S) PROLINE[R] BRAND "
Datasheet
Description
" WELDED STEEL FRAME MATERIAL 23.62 INCH W X 35.4 INCH D X 46.5 INCH H SIZE RAL 7035 LIGHT GRAY COLOR CE APPROVAL DATA SERVER APPLICATION FLOOR MOUNTING (20) SCREW, CAGE NUT, WASHER MOUNTING HARDWARE VENTED WINDOW DOOR WITH LOCKING HANDLE, REAR PERFORATED DOOR 24 RACK(S) PROLINE[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSC1269 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSC1269
Datacommunication Cabinet PSC1269
" WELDED STEEL FRAME MATERIAL 23.62 INCH W X 35.4 INCH D X 46.5 INCH H SIZE RAL 7035 LIGHT GRAY COLOR CE APPROVAL DATA SERVER APPLICATION FLOOR MOUNTING (20) SCREW, CAGE NUT, WASHER MOUNTING HARDWARE VENTED WINDOW DOOR WITH LOCKING HANDLE, REAR PERFORATED DOOR 24 RACK(S) PROLINE[R] BRAND "

"

  • WELDED STEEL FRAME MATERIAL
  • 23.62 INCH W X 35.4 INCH D X 46.5 INCH H SIZE
  • RAL 7035 LIGHT GRAY COLOR
  • CE APPROVAL
  • DATA SERVER APPLICATION
  • FLOOR MOUNTING
  • (20) SCREW, CAGE NUT, WASHER MOUNTING HARDWARE
  • VENTED WINDOW DOOR WITH LOCKING HANDLE, REAR PERFORATED DOOR
  • 24 RACK(S)
  • PROLINE[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSC1269
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0124 - Newark, An Avnet Company
Specs
Length 2.56 inch (65 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details