Myers by Pentair Composite Pressure Tanks PSC Series

Description
Designed and manufactured with capacities to match a wide range of fresh-water needs, PRO-Source Composite tanks are the choice for lasting durability and value. From 14 - 119 gallons maximum capacity. Rugged Outer Shell Exclusive, Replaceable Butyl Air Cell One-Piece Molded Inner Liner 300-Grade Stainless Steel Service Connection Exclusive Top-Mount Access Designed For Easy Installation Rotatable Base with Quick Connect
Description
Designed and manufactured with capacities to match a wide range of fresh-water needs, PRO-Source Composite tanks are the choice for lasting durability and value. From 14 - 119 gallons maximum capacity. Rugged Outer Shell Exclusive, Replaceable Butyl Air Cell One-Piece Molded Inner Liner 300-Grade Stainless Steel Service Connection Exclusive Top-Mount Access Designed For Easy Installation Rotatable Base with Quick Connect

Suppliers

Company
Product
Description
Supplier Links
Composite Pressure Tanks - PSC Series - Myers by Pentair
Delavan, WI, USA
Composite Pressure Tanks
PSC Series
Composite Pressure Tanks PSC Series
Designed and manufactured with capacities to match a wide range of fresh-water needs, PRO-Source Composite tanks are the choice for lasting durability and value. From 14 - 119 gallons maximum capacity. Rugged Outer Shell Exclusive, Replaceable Butyl Air Cell One-Piece Molded Inner Liner 300-Grade Stainless Steel Service Connection Exclusive Top-Mount Access Designed For Easy Installation Rotatable Base with Quick Connect

Designed and manufactured with capacities to match a wide range of fresh-water needs, PRO-Source Composite tanks are the choice for lasting durability and value. From 14 - 119 gallons maximum capacity.

  • Rugged Outer Shell
  • Exclusive, Replaceable Butyl Air Cell
  • One-Piece Molded Inner Liner
  • 300-Grade Stainless Steel Service Connection
  • Exclusive Top-Mount Access
  • Designed For Easy Installation
  • Rotatable Base with Quick Connect
Supplier's Site

Technical Specifications

  Myers by Pentair
Product Category Storage Tanks and Process Tanks
Product Number PSC Series
Product Name Composite Pressure Tanks
Type Expansion Tank; Water Tank
Volume Capacity 14 to 119 gallons (53 to 450 liters)
Diameter / Width 16 to 24 inch (406 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details