Pentair, Inc. Multipurpose Floor Mount Enclosure PPOD20166

Description
" TWO DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE FINISH RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR 62.99 INCH 78.74 INCH 23.62 INCH UL 508A, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL ROHS COMPLIANT P21 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE FINISH RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR 62.99 INCH 78.74 INCH 23.62 INCH UL 508A, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL ROHS COMPLIANT P21 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - PPOD20166 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
PPOD20166
Multipurpose Floor Mount Enclosure PPOD20166
" TWO DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE FINISH RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR 62.99 INCH 78.74 INCH 23.62 INCH UL 508A, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL ROHS COMPLIANT P21 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE FINISH
  • RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR
  • 62.99 INCH
  • 78.74 INCH
  • 23.62 INCH
  • UL 508A, CSA APPROVAL
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION
  • LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
  • PROLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL
  • ROHS COMPLIANT
  • P21 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PPOD20166
Product Name Multipurpose Floor Mount Enclosure
Length 78.74 inch (2000 mm)
Width 62.99 inch (1600 mm)
Depth 23.62 inch (600 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
General Purpose Enclosures - 2832119 - RS Components, Ltd.
Specs
Length 4.49 inch (114 mm)
Width 2.83 inch (72 mm)
Depth 1.3 inch (33 mm)
View Details