Pentair, Inc. Multipurpose Floor Mount Enclosure PP2268

Description
" ONE DOOR TYPE ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR 23.62 INCH 23.62 WIDTH IN INCH 86.61 INCH 86.61 HEIGHT IN INCH 31.5 INCH 31.5 DEPTH IN INCH 2199.894 HEIGHT IN MM 599.95 WIDTH IN MM 800.1 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL SURFACE MOUNTING 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING PROLINE[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" ONE DOOR TYPE ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR 23.62 INCH 23.62 WIDTH IN INCH 86.61 INCH 86.61 HEIGHT IN INCH 31.5 INCH 31.5 DEPTH IN INCH 2199.894 HEIGHT IN MM 599.95 WIDTH IN MM 800.1 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL SURFACE MOUNTING 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING PROLINE[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - PP2268 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
PP2268
Multipurpose Floor Mount Enclosure PP2268
" ONE DOOR TYPE ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR 23.62 INCH 23.62 WIDTH IN INCH 86.61 INCH 86.61 HEIGHT IN INCH 31.5 INCH 31.5 DEPTH IN INCH 2199.894 HEIGHT IN MM 599.95 WIDTH IN MM 800.1 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL SURFACE MOUNTING 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING PROLINE[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • ONE DOOR TYPE
  • ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL
  • TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH
  • RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR
  • 23.62 INCH
  • 23.62 WIDTH IN INCH
  • 86.61 INCH
  • 86.61 HEIGHT IN INCH
  • 31.5 INCH
  • 31.5 DEPTH IN INCH
  • 2199.894 HEIGHT IN MM
  • 599.95 WIDTH IN MM
  • 800.1 DEPTH IN MM
  • UL 508, UL 508-A, CSA APPROVAL
  • SURFACE MOUNTING
  • 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION
  • ONE DOOR SINGLE ACCESS
  • INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING
  • PROLINE[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PP2268
Product Name Multipurpose Floor Mount Enclosure
Length 86.61 inch (2200 mm)
Width 23.62 inch (600 mm)
Depth 31.5 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details