Pentair, Inc. Multipurpose Floor Mount Enclosure PP2088

Description
" ONE DOOR TYPE ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR 31.5 INCH 31.5 WIDTH IN INCH 78.74 INCH 78.74 HEIGHT IN INCH 31.5 INCH 31.5 DEPTH IN INCH 2000 HEIGHT IN MM 800.1 WIDTH IN MM 800.1 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL SURFACE MOUNTING 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING PROLINE[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" ONE DOOR TYPE ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR 31.5 INCH 31.5 WIDTH IN INCH 78.74 INCH 78.74 HEIGHT IN INCH 31.5 INCH 31.5 DEPTH IN INCH 2000 HEIGHT IN MM 800.1 WIDTH IN MM 800.1 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL SURFACE MOUNTING 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING PROLINE[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - PP2088 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
PP2088
Multipurpose Floor Mount Enclosure PP2088
" ONE DOOR TYPE ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR 31.5 INCH 31.5 WIDTH IN INCH 78.74 INCH 78.74 HEIGHT IN INCH 31.5 INCH 31.5 DEPTH IN INCH 2000 HEIGHT IN MM 800.1 WIDTH IN MM 800.1 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL SURFACE MOUNTING 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING PROLINE[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • ONE DOOR TYPE
  • ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL
  • TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH
  • RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR
  • 31.5 INCH
  • 31.5 WIDTH IN INCH
  • 78.74 INCH
  • 78.74 HEIGHT IN INCH
  • 31.5 INCH
  • 31.5 DEPTH IN INCH
  • 2000 HEIGHT IN MM
  • 800.1 WIDTH IN MM
  • 800.1 DEPTH IN MM
  • UL 508, UL 508-A, CSA APPROVAL
  • SURFACE MOUNTING
  • 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION
  • ONE DOOR SINGLE ACCESS
  • INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING
  • PROLINE[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PP2088
Product Name Multipurpose Floor Mount Enclosure
Length 78.74 inch (2000 mm)
Width 31.5 inch (800 mm)
Depth 31.5 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details