Pentair, Inc. Multipurpose Floor Mount Enclosure PP2084

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR 31.5 INCH 78.74 INCH 15.75 INCH UL 508A, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL ROHS COMPLIANT P21 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR 31.5 INCH 78.74 INCH 15.75 INCH UL 508A, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL ROHS COMPLIANT P21 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - PP2084 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
PP2084
Multipurpose Floor Mount Enclosure PP2084
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR 31.5 INCH 78.74 INCH 15.75 INCH UL 508A, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL ROHS COMPLIANT P21 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH
  • RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR
  • 31.5 INCH
  • 78.74 INCH
  • 15.75 INCH
  • UL 508A, CSA APPROVAL
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION
  • LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
  • PROLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL
  • ROHS COMPLIANT
  • P21 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PP2084
Product Name Multipurpose Floor Mount Enclosure
Length 78.74 inch (2000 mm)
Width 31.5 inch (800 mm)
Depth 15.75 inch (400 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details