Pentair, Inc. Multipurpose Floor Mount Enclosure PP2066

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR 23.62 INCH 78.74 INCH 23.62 INCH UL 508A, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL ROHS COMPLIANT P21 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR 23.62 INCH 78.74 INCH 23.62 INCH UL 508A, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL ROHS COMPLIANT P21 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - PP2066 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
PP2066
Multipurpose Floor Mount Enclosure PP2066
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR 23.62 INCH 78.74 INCH 23.62 INCH UL 508A, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL ROHS COMPLIANT P21 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH
  • RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR
  • 23.62 INCH
  • 78.74 INCH
  • 23.62 INCH
  • UL 508A, CSA APPROVAL
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION
  • LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
  • PROLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL
  • ROHS COMPLIANT
  • P21 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PP2066
Product Name Multipurpose Floor Mount Enclosure
Length 78.74 inch (2000 mm)
Width 23.62 inch (600 mm)
Depth 23.62 inch (600 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details