Pentair, Inc. Multipurpose Floor Mount Enclosure PP1866

Description
" ONE DOOR TYPE ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR 23.62 INCH 23.62 WIDTH IN INCH 70.87 INCH 70.87 HEIGHT IN INCH 23.62 INCH 23.62 DEPTH IN INCH 1800.098 HEIGHT IN MM 599.95 WIDTH IN MM 599.948 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL SURFACE MOUNTING 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING PROLINE[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" ONE DOOR TYPE ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR 23.62 INCH 23.62 WIDTH IN INCH 70.87 INCH 70.87 HEIGHT IN INCH 23.62 INCH 23.62 DEPTH IN INCH 1800.098 HEIGHT IN MM 599.95 WIDTH IN MM 599.948 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL SURFACE MOUNTING 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING PROLINE[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - PP1866 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
PP1866
Multipurpose Floor Mount Enclosure PP1866
" ONE DOOR TYPE ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR 23.62 INCH 23.62 WIDTH IN INCH 70.87 INCH 70.87 HEIGHT IN INCH 23.62 INCH 23.62 DEPTH IN INCH 1800.098 HEIGHT IN MM 599.95 WIDTH IN MM 599.948 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL SURFACE MOUNTING 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING PROLINE[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • ONE DOOR TYPE
  • ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL
  • TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH
  • RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR
  • 23.62 INCH
  • 23.62 WIDTH IN INCH
  • 70.87 INCH
  • 70.87 HEIGHT IN INCH
  • 23.62 INCH
  • 23.62 DEPTH IN INCH
  • 1800.098 HEIGHT IN MM
  • 599.95 WIDTH IN MM
  • 599.948 DEPTH IN MM
  • UL 508, UL 508-A, CSA APPROVAL
  • SURFACE MOUNTING
  • 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION
  • ONE DOOR SINGLE ACCESS
  • INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING
  • PROLINE[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PP1866
Product Name Multipurpose Floor Mount Enclosure
Length 70.87 inch (1800 mm)
Width 23.62 inch (600 mm)
Depth 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details