Pentair, Inc. Multipurpose Floor Mount Enclosure PP18108

Description
" ONE DOOR TYPE ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR 39.37 INCH 39.37 WIDTH IN INCH 70.87 INCH 70.87 HEIGHT IN INCH 31.5 INCH 31.5 DEPTH IN INCH 1800.098 HEIGHT IN MM 1000 WIDTH IN MM 800.1 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL SURFACE MOUNTING 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING PROLINE[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" ONE DOOR TYPE ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR 39.37 INCH 39.37 WIDTH IN INCH 70.87 INCH 70.87 HEIGHT IN INCH 31.5 INCH 31.5 DEPTH IN INCH 1800.098 HEIGHT IN MM 1000 WIDTH IN MM 800.1 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL SURFACE MOUNTING 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING PROLINE[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - PP18108 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
PP18108
Multipurpose Floor Mount Enclosure PP18108
" ONE DOOR TYPE ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR 39.37 INCH 39.37 WIDTH IN INCH 70.87 INCH 70.87 HEIGHT IN INCH 31.5 INCH 31.5 DEPTH IN INCH 1800.098 HEIGHT IN MM 1000 WIDTH IN MM 800.1 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL SURFACE MOUNTING 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING PROLINE[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • ONE DOOR TYPE
  • ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL
  • TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH
  • RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR
  • 39.37 INCH
  • 39.37 WIDTH IN INCH
  • 70.87 INCH
  • 70.87 HEIGHT IN INCH
  • 31.5 INCH
  • 31.5 DEPTH IN INCH
  • 1800.098 HEIGHT IN MM
  • 1000 WIDTH IN MM
  • 800.1 DEPTH IN MM
  • UL 508, UL 508-A, CSA APPROVAL
  • SURFACE MOUNTING
  • 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION
  • ONE DOOR SINGLE ACCESS
  • INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING
  • PROLINE[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PP18108
Product Name Multipurpose Floor Mount Enclosure
Length 70.87 inch (1800 mm)
Width 39.37 inch (1000 mm)
Depth 31.5 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414N4PHI6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
General Purpose Enclosures - 8194011 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.09 inch (180 mm)
Width 7.09 inch (180 mm)
View Details