Pentair, Inc. Multipurpose Floor Mount Enclosure PP1666

Description
" ONE DOOR TYPE ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR 23.62 INCH 23.62 WIDTH IN INCH 62.99 INCH 62.99 HEIGHT IN INCH 23.62 INCH 23.62 DEPTH IN INCH 1599.946 HEIGHT IN MM 599.95 WIDTH IN MM 599.948 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL SURFACE MOUNTING 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING PROLINE[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" ONE DOOR TYPE ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR 23.62 INCH 23.62 WIDTH IN INCH 62.99 INCH 62.99 HEIGHT IN INCH 23.62 INCH 23.62 DEPTH IN INCH 1599.946 HEIGHT IN MM 599.95 WIDTH IN MM 599.948 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL SURFACE MOUNTING 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING PROLINE[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - PP1666 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
PP1666
Multipurpose Floor Mount Enclosure PP1666
" ONE DOOR TYPE ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR 23.62 INCH 23.62 WIDTH IN INCH 62.99 INCH 62.99 HEIGHT IN INCH 23.62 INCH 23.62 DEPTH IN INCH 1599.946 HEIGHT IN MM 599.95 WIDTH IN MM 599.948 DEPTH IN MM UL 508, UL 508-A, CSA APPROVAL SURFACE MOUNTING 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION ONE DOOR SINGLE ACCESS INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING PROLINE[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • ONE DOOR TYPE
  • ROLL FORMED STEEL FRAME, STEEL EXTERNAL SIDE/COVER/DOOR MATERIAL
  • TEXTURED POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH
  • RAL 7035 LIGHT GRAY/RAL 9005 BLACK ACCENT COLOR
  • 23.62 INCH
  • 23.62 WIDTH IN INCH
  • 62.99 INCH
  • 62.99 HEIGHT IN INCH
  • 23.62 INCH
  • 23.62 DEPTH IN INCH
  • 1599.946 HEIGHT IN MM
  • 599.95 WIDTH IN MM
  • 599.948 DEPTH IN MM
  • UL 508, UL 508-A, CSA APPROVAL
  • SURFACE MOUNTING
  • 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION
  • ONE DOOR SINGLE ACCESS
  • INTEGRAL FRAME CHANNEL, LATCHING SYSTEM AND KEYLOCKING FLUSH SWING HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING
  • PROLINE[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PP1666
Product Name Multipurpose Floor Mount Enclosure
Length 62.99 inch (1600 mm)
Width 23.62 inch (600 mm)
Depth 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4M8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
Wide Format Handheld Enclosures - SOFT-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.02 to 5.91 inch (102 to 150 mm)
View Details