Pentair, Inc. Cable/Conduit to Purlin Fastener PHSW4

Description
C/Z-PURLIN CLAMP TYPE ELECTROGALVANIZED STEEL MATERIAL SET SCREW INSTALLATION UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1/4 INCH (ROD) CONDUIT/CABLE SIZE 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND
Datasheet
Description
C/Z-PURLIN CLAMP TYPE ELECTROGALVANIZED STEEL MATERIAL SET SCREW INSTALLATION UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1/4 INCH (ROD) CONDUIT/CABLE SIZE 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable/Conduit to Purlin Fastener - PHSW4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable/Conduit to Purlin Fastener
PHSW4
Cable/Conduit to Purlin Fastener PHSW4
C/Z-PURLIN CLAMP TYPE ELECTROGALVANIZED STEEL MATERIAL SET SCREW INSTALLATION UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1/4 INCH (ROD) CONDUIT/CABLE SIZE 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND
  • C/Z-PURLIN CLAMP TYPE
  • ELECTROGALVANIZED STEEL MATERIAL
  • SET SCREW INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 25 STANDARD PACKAGE
  • 1/4 INCH (ROD) CONDUIT/CABLE SIZE
  • 1/4 INCH PURLIN/BEAM/FLANGE SIZE
  • CADDY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number PHSW4
Product Name Cable/Conduit to Purlin Fastener
Material Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 1240019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2-2500180-2 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details