Pentair, Inc. Datacommunication Cabinet PGLD1468CWS

Description
" 14 GAUGE STEEL (BODY), 16/14 GAUGE STEEL (DOOR/COVER) MATERIAL 23.62 INCH W X 31.5 INCH D X 55.12 INCH H SIZE RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED (CABINET), RAL 9005 BLACK TEXTURED POLYESTER POWDER PAINTED (KEYBOARD DOOR) COLOR UL 508A, CUL, CSA C22.2 APPROVAL COMPUTER SYSTEM APPLICATION RAIL MOUNTING NEMA 12, IP55 ENCLOSURE SOLID FRONT/REAR DOOR WITH KEYLOCKING SWING HANDLE PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT P10 MODEL "
Datasheet
Description
" 14 GAUGE STEEL (BODY), 16/14 GAUGE STEEL (DOOR/COVER) MATERIAL 23.62 INCH W X 31.5 INCH D X 55.12 INCH H SIZE RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED (CABINET), RAL 9005 BLACK TEXTURED POLYESTER POWDER PAINTED (KEYBOARD DOOR) COLOR UL 508A, CUL, CSA C22.2 APPROVAL COMPUTER SYSTEM APPLICATION RAIL MOUNTING NEMA 12, IP55 ENCLOSURE SOLID FRONT/REAR DOOR WITH KEYLOCKING SWING HANDLE PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT P10 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PGLD1468CWS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PGLD1468CWS
Datacommunication Cabinet PGLD1468CWS
" 14 GAUGE STEEL (BODY), 16/14 GAUGE STEEL (DOOR/COVER) MATERIAL 23.62 INCH W X 31.5 INCH D X 55.12 INCH H SIZE RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED (CABINET), RAL 9005 BLACK TEXTURED POLYESTER POWDER PAINTED (KEYBOARD DOOR) COLOR UL 508A, CUL, CSA C22.2 APPROVAL COMPUTER SYSTEM APPLICATION RAIL MOUNTING NEMA 12, IP55 ENCLOSURE SOLID FRONT/REAR DOOR WITH KEYLOCKING SWING HANDLE PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT P10 MODEL "

"

  • 14 GAUGE STEEL (BODY), 16/14 GAUGE STEEL (DOOR/COVER) MATERIAL
  • 23.62 INCH W X 31.5 INCH D X 55.12 INCH H SIZE
  • RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED (CABINET), RAL 9005 BLACK TEXTURED POLYESTER POWDER PAINTED (KEYBOARD DOOR) COLOR
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • COMPUTER SYSTEM APPLICATION
  • RAIL MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • SOLID FRONT/REAR DOOR WITH KEYLOCKING SWING HANDLE
  • PROLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • P10 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PGLD1468CWS
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 129-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
EJB-UL enclosure - explosion proof enclosures ejb ul - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details