Pentair, Inc. Datacommunication Cabinet PDCP2078GAC

Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 27.87 INCH W X 31.46 INCH D X 82.1 INCH H SIZE RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL VOICE/DATA SERVER CABINET APPLICATION RACK MOUNTING NEMA 12 ENCLOSURE CABLE GLAND PLATE MOUNTING HARDWARE FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE 42 RACK(S) PROLINE[TM] BRAND DPC MODEL "
Datasheet
Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 27.87 INCH W X 31.46 INCH D X 82.1 INCH H SIZE RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL VOICE/DATA SERVER CABINET APPLICATION RACK MOUNTING NEMA 12 ENCLOSURE CABLE GLAND PLATE MOUNTING HARDWARE FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE 42 RACK(S) PROLINE[TM] BRAND DPC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PDCP2078GAC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PDCP2078GAC
Datacommunication Cabinet PDCP2078GAC
" CABINET TYPE 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 27.87 INCH W X 31.46 INCH D X 82.1 INCH H SIZE RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL VOICE/DATA SERVER CABINET APPLICATION RACK MOUNTING NEMA 12 ENCLOSURE CABLE GLAND PLATE MOUNTING HARDWARE FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE 42 RACK(S) PROLINE[TM] BRAND DPC MODEL "

"

  • CABINET TYPE
  • 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL
  • 27.87 INCH W X 31.46 INCH D X 82.1 INCH H SIZE
  • RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • VOICE/DATA SERVER CABINET APPLICATION
  • RACK MOUNTING
  • NEMA 12 ENCLOSURE
  • CABLE GLAND PLATE MOUNTING HARDWARE
  • FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE
  • 42 RACK(S)
  • PROLINE[TM] BRAND
  • DPC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PDCP2078GAC
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers