Pentair, Inc. Datacommunication Cabinet PDCP2078B12

Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 27.87 INCH W X 31.46 INCH D X 82.1 INCH H SIZE TEXTURED RAL 9005 LOW BLACK POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL VOICE/DATA SERVER CABINET APPLICATION RACK MOUNTING NEMA 12 ENCLOSURE CABLE GLAND PLATE MOUNTING HARDWARE FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE 42 RACK(S) PROLINE[TM] BRAND DPC MODEL "
Datasheet
Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 27.87 INCH W X 31.46 INCH D X 82.1 INCH H SIZE TEXTURED RAL 9005 LOW BLACK POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL VOICE/DATA SERVER CABINET APPLICATION RACK MOUNTING NEMA 12 ENCLOSURE CABLE GLAND PLATE MOUNTING HARDWARE FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE 42 RACK(S) PROLINE[TM] BRAND DPC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PDCP2078B12 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PDCP2078B12
Datacommunication Cabinet PDCP2078B12
" CABINET TYPE 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 27.87 INCH W X 31.46 INCH D X 82.1 INCH H SIZE TEXTURED RAL 9005 LOW BLACK POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL VOICE/DATA SERVER CABINET APPLICATION RACK MOUNTING NEMA 12 ENCLOSURE CABLE GLAND PLATE MOUNTING HARDWARE FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE 42 RACK(S) PROLINE[TM] BRAND DPC MODEL "

"

  • CABINET TYPE
  • 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL
  • 27.87 INCH W X 31.46 INCH D X 82.1 INCH H SIZE
  • TEXTURED RAL 9005 LOW BLACK POLYESTER POWDER PAINTED COLOR
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • VOICE/DATA SERVER CABINET APPLICATION
  • RACK MOUNTING
  • NEMA 12 ENCLOSURE
  • CABLE GLAND PLATE MOUNTING HARDWARE
  • FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE
  • 42 RACK(S)
  • PROLINE[TM] BRAND
  • DPC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PDCP2078B12
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Type Electronic and Instrument Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details