Hydromatic by Pentair Packaged Sump System Series

Description
Economical, above-floor system that adds a drain without major remodeling. The Hydromatic Basin System is here for the professional plumber. This package is an economical, above floor system. The Hydromatic Basin System allows you to add a drain without adding the headache of major remodeling (i.e. cutting concrete to install a basin). The 118 Basin System is a solution for immediate installation as well as a great idea for retro- fitting. The compact polyethylene water box with outside dimensions of approximately 17” x 12” x 14” is ideal for small places. Although compact, it has the capacity for washing machine discharge, laundry trays, utility sinks, wet bars and air conditioning or dehumidifier drainage.
Datasheet
Description
Economical, above-floor system that adds a drain without major remodeling. The Hydromatic Basin System is here for the professional plumber. This package is an economical, above floor system. The Hydromatic Basin System allows you to add a drain without adding the headache of major remodeling (i.e. cutting concrete to install a basin). The 118 Basin System is a solution for immediate installation as well as a great idea for retro- fitting. The compact polyethylene water box with outside dimensions of approximately 17” x 12” x 14” is ideal for small places. Although compact, it has the capacity for washing machine discharge, laundry trays, utility sinks, wet bars and air conditioning or dehumidifier drainage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Packaged Sump System Series -  - Hydromatic by Pentair
Delavan, WI, USA
Packaged Sump System Series
Packaged Sump System Series
Economical, above-floor system that adds a drain without major remodeling. The Hydromatic Basin System is here for the professional plumber. This package is an economical, above floor system. The Hydromatic Basin System allows you to add a drain without adding the headache of major remodeling (i.e. cutting concrete to install a basin). The 118 Basin System is a solution for immediate installation as well as a great idea for retro- fitting. The compact polyethylene water box with outside dimensions of approximately 17” x 12” x 14” is ideal for small places. Although compact, it has the capacity for washing machine discharge, laundry trays, utility sinks, wet bars and air conditioning or dehumidifier drainage.

Economical, above-floor system that adds a drain without major remodeling.

The Hydromatic Basin System is here for the professional plumber. This package is an economical, above floor system. The Hydromatic Basin System allows you to add a drain without adding the headache of major remodeling (i.e. cutting concrete to install a basin). The 118 Basin System is a solution for immediate installation as well as a great idea for retro- fitting. The compact polyethylene water box with outside dimensions of approximately 17” x 12” x 14” is ideal for small places. Although compact, it has the capacity for washing machine discharge, laundry trays, utility sinks, wet bars and air conditioning or dehumidifier drainage.

Supplier's Site Datasheet

Technical Specifications

  Hydromatic by Pentair
Product Category Liquid Handling Pumps
Product Name Packaged Sump System Series
Pump Type Centrifugal Pump; Submersible Pump; Sump Pump
Liquid Flow 22.000 to 48.000 GPM (83.33 to 181.82 L/min)
Discharge Size 1.500 inch (38.1 mm)
Media Temperature 120 to 140 F (49 to 60 C)
HP 0.25 to 0.33 HP
Unlock Full Specs
to access all available technical data

Similar Products

14A9-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Water Pumps - 806561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 110 v
Pump Housing Material Stainless Steel; Stainless steel
Media Water Pump
View Details