Pentair, Inc. Datacommunication Cabinet NS21610

Description
" CABINET TYPE 12 GAUGE STEEL (RACK ANGLE), 14 GAUGE STEEL (SIDE PANEL/DOOR), 16 GAUGE STEEL (TOP/COLUMN), 1/8 INCH SMOKE TINTED ACRYLIC (WINDOW) MATERIAL 23.62 INCH W X 41.86 INCH D X 84 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 1863 APPROVAL NETWORK/COMMUNICATIO N EQUIPMENT APPLICATION RACK MOUNTING IP20 ENCLOSURE 19 INCH RACK MOUNTING HARDWARE PERFORATED WINDOW FRONT AND LOUVERED REAR DOOR WITH KEY LOCKING HANDLE, QUARTER TURN KEY LOCKING LATCH 43 RACK(S) DC MODEL "
Datasheet
Description
" CABINET TYPE 12 GAUGE STEEL (RACK ANGLE), 14 GAUGE STEEL (SIDE PANEL/DOOR), 16 GAUGE STEEL (TOP/COLUMN), 1/8 INCH SMOKE TINTED ACRYLIC (WINDOW) MATERIAL 23.62 INCH W X 41.86 INCH D X 84 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 1863 APPROVAL NETWORK/COMMUNICATIO N EQUIPMENT APPLICATION RACK MOUNTING IP20 ENCLOSURE 19 INCH RACK MOUNTING HARDWARE PERFORATED WINDOW FRONT AND LOUVERED REAR DOOR WITH KEY LOCKING HANDLE, QUARTER TURN KEY LOCKING LATCH 43 RACK(S) DC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - NS21610 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
NS21610
Datacommunication Cabinet NS21610
" CABINET TYPE 12 GAUGE STEEL (RACK ANGLE), 14 GAUGE STEEL (SIDE PANEL/DOOR), 16 GAUGE STEEL (TOP/COLUMN), 1/8 INCH SMOKE TINTED ACRYLIC (WINDOW) MATERIAL 23.62 INCH W X 41.86 INCH D X 84 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 1863 APPROVAL NETWORK/COMMUNICATIO N EQUIPMENT APPLICATION RACK MOUNTING IP20 ENCLOSURE 19 INCH RACK MOUNTING HARDWARE PERFORATED WINDOW FRONT AND LOUVERED REAR DOOR WITH KEY LOCKING HANDLE, QUARTER TURN KEY LOCKING LATCH 43 RACK(S) DC MODEL "

"

  • CABINET TYPE
  • 12 GAUGE STEEL (RACK ANGLE), 14 GAUGE STEEL (SIDE PANEL/DOOR), 16 GAUGE STEEL (TOP/COLUMN), 1/8 INCH SMOKE TINTED ACRYLIC (WINDOW) MATERIAL
  • 23.62 INCH W X 41.86 INCH D X 84 INCH H SIZE
  • STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • UL 1863 APPROVAL
  • NETWORK/COMMUNICATION EQUIPMENT APPLICATION
  • RACK MOUNTING
  • IP20 ENCLOSURE
  • 19 INCH RACK MOUNTING HARDWARE
  • PERFORATED WINDOW FRONT AND LOUVERED REAR DOOR WITH KEY LOCKING HANDLE, QUARTER TURN KEY LOCKING LATCH
  • 43 RACK(S)
  • DC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number NS21610
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418MR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
ENCLOSURE; 19 IN RACK CASE; ALUMINUM; BLACK; 1.736 X 19 X 6.496 - 70016772 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details