MCS50 -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
MCS50
Description
"
CABLE SUPPORT SPACER TYPE
UL APPROVAL
50 PER BOX STANDARD PACKAGE
(3) 14 AWG, (4) 14 AWG, (2) 12 AWG, (4) 12 AWG, (2) 10 AWG CONDUIT/CABLE SIZE
CADDY[R] BRAND
MCS MODEL
"
Description
"
CABLE SUPPORT SPACER TYPE
UL APPROVAL
50 PER BOX STANDARD PACKAGE
(3) 14 AWG, (4) 14 AWG, (2) 12 AWG, (4) 12 AWG, (2) 10 AWG CONDUIT/CABLE SIZE
CADDY[R] BRAND
MCS MODEL
"
Datasheet
Suppliers
Conduit/Cable Fastener
MCS50
"
CABLE SUPPORT SPACER TYPE
UL APPROVAL
50 PER BOX STANDARD PACKAGE
(3) 14 AWG, (4) 14 AWG, (2) 12 AWG, (4) 12 AWG, (2) 10 AWG CONDUIT/CABLE SIZE
CADDY[R] BRAND
MCS MODEL
"
"
- CABLE SUPPORT SPACER TYPE
- UL APPROVAL
- 50 PER BOX STANDARD PACKAGE
- (3) 14 AWG, (4) 14 AWG, (2) 12 AWG, (4) 12 AWG, (2) 10 AWG CONDUIT/CABLE SIZE
- CADDY[R] BRAND
- MCS MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
MCS50 |
|
Product Name
|
Conduit/Cable Fastener |
Unlock Full Specs
to access all available technical data
Similar Products
Material
E-TFE/TEFZEL
Flexibility
Flexible
Size
0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Material
Galvanised steel
Flexibility
Flexible
Conduit Type
Flexible
View Details