Pentair, Inc. Conduit/Cable Fastener MCS1004Z

Description
" CABLE SUPPORT BRACKET TYPE ELECTROGALVANIZED STEEL MATERIAL UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE (3) 14 TO (2) 10 AWG METALLIC/ARMORED, (2) 10 AWG SUPER NEUTRAL CABLE, 8 AWG WIRE CONDUIT/CABLE SIZE CADDY[R] BRAND CABLE CAPACITY 8 ROD SIZE 1/4 INCH CABLE OUTER DIAMETER 0.43 TO 0.56 INCH INCLUDES ROD/WIRE CLIP MCS MODEL "
Datasheet
Description
" CABLE SUPPORT BRACKET TYPE ELECTROGALVANIZED STEEL MATERIAL UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE (3) 14 TO (2) 10 AWG METALLIC/ARMORED, (2) 10 AWG SUPER NEUTRAL CABLE, 8 AWG WIRE CONDUIT/CABLE SIZE CADDY[R] BRAND CABLE CAPACITY 8 ROD SIZE 1/4 INCH CABLE OUTER DIAMETER 0.43 TO 0.56 INCH INCLUDES ROD/WIRE CLIP MCS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - MCS1004Z - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
MCS1004Z
Conduit/Cable Fastener MCS1004Z
" CABLE SUPPORT BRACKET TYPE ELECTROGALVANIZED STEEL MATERIAL UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE (3) 14 TO (2) 10 AWG METALLIC/ARMORED, (2) 10 AWG SUPER NEUTRAL CABLE, 8 AWG WIRE CONDUIT/CABLE SIZE CADDY[R] BRAND CABLE CAPACITY 8 ROD SIZE 1/4 INCH CABLE OUTER DIAMETER 0.43 TO 0.56 INCH INCLUDES ROD/WIRE CLIP MCS MODEL "

"

  • CABLE SUPPORT BRACKET TYPE
  • ELECTROGALVANIZED STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 25 STANDARD PACKAGE
  • (3) 14 TO (2) 10 AWG METALLIC/ARMORED, (2) 10 AWG SUPER NEUTRAL CABLE, 8 AWG WIRE CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • CABLE CAPACITY 8
  • ROD SIZE 1/4 INCH
  • CABLE OUTER DIAMETER 0.43 TO 0.56 INCH
  • INCLUDES ROD/WIRE CLIP
  • MCS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number MCS1004Z
Product Name Conduit/Cable Fastener
Material Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-1 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 8808221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details