Pentair, Inc. Conduit/Cable Fastener MAC2ATA

Description
" CABLE TO T-GRID CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE (2) 14 AWG TO (3) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND APPLICABLE STANDARD CEC, NEC MAC2 MODEL "
Datasheet
Description
" CABLE TO T-GRID CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE (2) 14 AWG TO (3) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND APPLICABLE STANDARD CEC, NEC MAC2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - MAC2ATA - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
MAC2ATA
Conduit/Cable Fastener MAC2ATA
" CABLE TO T-GRID CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE (2) 14 AWG TO (3) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND APPLICABLE STANDARD CEC, NEC MAC2 MODEL "

"

  • CABLE TO T-GRID CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • (2) 14 AWG TO (3) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • APPLICABLE STANDARD CEC, NEC
  • MAC2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number MAC2ATA
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 4711619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; 316 stainless steel
Flexibility Rigid
Conduit Type Rigid
View Details
Cable Conduit - 1-2500180-8 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details