Pentair, Inc. Conduit/Cable Fastener MAC2

Description
" MA/AC CABLE TO STUD CLIP TYPE ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 AWG TO (3) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND FLANGE THICKNESS 1/8 INCH APPLICABLE STANDARD CEC, NEC SERIES MAC2 MODEL "
Datasheet
Description
" MA/AC CABLE TO STUD CLIP TYPE ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 AWG TO (3) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND FLANGE THICKNESS 1/8 INCH APPLICABLE STANDARD CEC, NEC SERIES MAC2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - MAC2 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
MAC2
Conduit/Cable Fastener MAC2
" MA/AC CABLE TO STUD CLIP TYPE ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 AWG TO (3) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND FLANGE THICKNESS 1/8 INCH APPLICABLE STANDARD CEC, NEC SERIES MAC2 MODEL "

"

  • MA/AC CABLE TO STUD CLIP TYPE
  • ARMOUR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • (2) 14 AWG TO (3) 10 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • FLANGE THICKNESS 1/8 INCH
  • APPLICABLE STANDARD CEC, NEC
  • SERIES MAC2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number MAC2
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 9693274004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1 inch (25.4 mm)
View Details
Conduit - 2025333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
Flexibility Flexible
Conduit Type Flexible
View Details