Pentair, Inc. Multipurpose Wall Mount Enclosure LWC239316

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 36.61 INCH 9.06 INCH 6.1 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 3/4/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION LP2393, LP2393G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A54 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 36.61 INCH 9.06 INCH 6.1 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 3/4/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION LP2393, LP2393G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A54 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - LWC239316 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
LWC239316
Multipurpose Wall Mount Enclosure LWC239316
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 36.61 INCH 9.06 INCH 6.1 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 3/4/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION LP2393, LP2393G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT A54 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 36.61 INCH
  • 9.06 INCH
  • 6.1 INCH
  • UL 508A, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 3/4/12, IP66 ENCLOSURE
  • HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • LP2393, LP2393G BACK PANEL
  • INLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • A54 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number LWC239316
Product Name Multipurpose Wall Mount Enclosure
Length 9.06 inch (230 mm)
Width 36.61 inch (930 mm)
Depth 6.1 inch (155 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details