Pentair, Inc. Multipurpose Wall Mount Enclosure LWC201512SS6

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED BODY, SMOOTH BRUSHED COVER FINISH 150 MM 5.90551 WIDTH IN INCH 200 MM 7.87402 HEIGHT IN INCH 120 MM 200 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12, IP55/66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P2015 BACK PANEL INLINE[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, OTHER CONTAMINANT, WATER INCLUSION GROUND STUD, WINDOW HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED BODY, SMOOTH BRUSHED COVER FINISH 150 MM 5.90551 WIDTH IN INCH 200 MM 7.87402 HEIGHT IN INCH 120 MM 200 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12, IP55/66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P2015 BACK PANEL INLINE[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, OTHER CONTAMINANT, WATER INCLUSION GROUND STUD, WINDOW HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - LWC201512SS6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
LWC201512SS6
Multipurpose Wall Mount Enclosure LWC201512SS6
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED BODY, SMOOTH BRUSHED COVER FINISH 150 MM 5.90551 WIDTH IN INCH 200 MM 7.87402 HEIGHT IN INCH 120 MM 200 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12, IP55/66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P2015 BACK PANEL INLINE[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, OTHER CONTAMINANT, WATER INCLUSION GROUND STUD, WINDOW HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED BODY, SMOOTH BRUSHED COVER FINISH
  • 150 MM
  • 5.90551 WIDTH IN INCH
  • 200 MM
  • 7.87402 HEIGHT IN INCH
  • 120 MM
  • 200 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12, IP55/66 ENCLOSURE
  • HINGED WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • L-P2015 BACK PANEL
  • INLINE[R] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, OTHER CONTAMINANT, WATER
  • INCLUSION GROUND STUD, WINDOW
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number LWC201512SS6
Product Name Multipurpose Wall Mount Enclosure
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
Depth 4.72 inch (120 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers