Pentair, Inc. Multipurpose Wall Mount Enclosure LSC353020EMC

Description
" ONE DOOR TYPE STEEL MATERIAL ZINC PLATED INSIDE FINISH YELLOW COLOR 300 MM 11.811 WIDTH IN INCH 350 MM 13.7795 HEIGHT IN INCH 350 HEIGHT IN MM UL APPROVAL WALL MOUNTING NEMA 12, IP54 ENCLOSURE SCREW ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P3530 BACK PANEL INLINE. BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, LIGHT SPLASHING, LIQUID, OIL, WATER EXTERNAL DEPTH WITH COVER 200 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL ZINC PLATED INSIDE FINISH YELLOW COLOR 300 MM 11.811 WIDTH IN INCH 350 MM 13.7795 HEIGHT IN INCH 350 HEIGHT IN MM UL APPROVAL WALL MOUNTING NEMA 12, IP54 ENCLOSURE SCREW ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P3530 BACK PANEL INLINE. BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, LIGHT SPLASHING, LIQUID, OIL, WATER EXTERNAL DEPTH WITH COVER 200 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - LSC353020EMC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
LSC353020EMC
Multipurpose Wall Mount Enclosure LSC353020EMC
" ONE DOOR TYPE STEEL MATERIAL ZINC PLATED INSIDE FINISH YELLOW COLOR 300 MM 11.811 WIDTH IN INCH 350 MM 13.7795 HEIGHT IN INCH 350 HEIGHT IN MM UL APPROVAL WALL MOUNTING NEMA 12, IP54 ENCLOSURE SCREW ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P3530 BACK PANEL INLINE. BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, LIGHT SPLASHING, LIQUID, OIL, WATER EXTERNAL DEPTH WITH COVER 200 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ZINC PLATED INSIDE FINISH
  • YELLOW COLOR
  • 300 MM
  • 11.811 WIDTH IN INCH
  • 350 MM
  • 13.7795 HEIGHT IN INCH
  • 350 HEIGHT IN MM
  • UL APPROVAL
  • WALL MOUNTING
  • NEMA 12, IP54 ENCLOSURE
  • SCREW ON COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • L-P3530 BACK PANEL
  • INLINE. BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT
  • ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, LIGHT SPLASHING, LIQUID, OIL, WATER
  • EXTERNAL DEPTH WITH COVER 200 MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • EMC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number LSC353020EMC
Product Name Multipurpose Wall Mount Enclosure
Length 13.78 inch (350 mm)
Width 11.81 inch (300 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
TG Series Enclosures - 100-403-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details