Pentair, Inc. Multipurpose Wall Mount Enclosure LSC302515EMC

Description
" ONE DOOR TYPE STEEL MATERIAL ZINC PLATED INSIDE FINISH YELLOW COLOR 250 MM 9.84252 WIDTH IN INCH 300 MM 11.811 HEIGHT IN INCH 300 HEIGHT IN MM UL APPROVAL WALL MOUNTING NEMA 12, IP54 ENCLOSURE SCREW ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P3025 BACK PANEL INLINE. BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, LIGHT SPLASHING, LIQUID, OIL, WATER EXTERNAL DEPTH WITH COVER 150 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL ZINC PLATED INSIDE FINISH YELLOW COLOR 250 MM 9.84252 WIDTH IN INCH 300 MM 11.811 HEIGHT IN INCH 300 HEIGHT IN MM UL APPROVAL WALL MOUNTING NEMA 12, IP54 ENCLOSURE SCREW ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P3025 BACK PANEL INLINE. BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, LIGHT SPLASHING, LIQUID, OIL, WATER EXTERNAL DEPTH WITH COVER 150 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - LSC302515EMC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
LSC302515EMC
Multipurpose Wall Mount Enclosure LSC302515EMC
" ONE DOOR TYPE STEEL MATERIAL ZINC PLATED INSIDE FINISH YELLOW COLOR 250 MM 9.84252 WIDTH IN INCH 300 MM 11.811 HEIGHT IN INCH 300 HEIGHT IN MM UL APPROVAL WALL MOUNTING NEMA 12, IP54 ENCLOSURE SCREW ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P3025 BACK PANEL INLINE. BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, LIGHT SPLASHING, LIQUID, OIL, WATER EXTERNAL DEPTH WITH COVER 150 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ZINC PLATED INSIDE FINISH
  • YELLOW COLOR
  • 250 MM
  • 9.84252 WIDTH IN INCH
  • 300 MM
  • 11.811 HEIGHT IN INCH
  • 300 HEIGHT IN MM
  • UL APPROVAL
  • WALL MOUNTING
  • NEMA 12, IP54 ENCLOSURE
  • SCREW ON COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • L-P3025 BACK PANEL
  • INLINE. BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT
  • ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, LIGHT SPLASHING, LIQUID, OIL, WATER
  • EXTERNAL DEPTH WITH COVER 150 MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • EMC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number LSC302515EMC
Product Name Multipurpose Wall Mount Enclosure
Length 11.81 inch (300 mm)
Width 9.84 inch (250 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325357 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.33 inch (110 mm)
Width 5.91 inch (150 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details