Pentair, Inc. Multipurpose Wall Mount Enclosure LSC252015EMC

Description
" ONE DOOR TYPE STEEL MATERIAL ZINC PLATED INSIDE FINISH YELLOW COLOR 200 MM 7.87402 WIDTH IN INCH 250 MM 9.84252 HEIGHT IN INCH 250 HEIGHT IN MM UL APPROVAL WALL MOUNTING NEMA 12, IP54 ENCLOSURE SCREW ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P2520 BACK PANEL INLINE. BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, LIGHT SPLASHING, LIQUID, OIL, WATER EXTERNAL DEPTH WITH COVER 150 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL ZINC PLATED INSIDE FINISH YELLOW COLOR 200 MM 7.87402 WIDTH IN INCH 250 MM 9.84252 HEIGHT IN INCH 250 HEIGHT IN MM UL APPROVAL WALL MOUNTING NEMA 12, IP54 ENCLOSURE SCREW ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P2520 BACK PANEL INLINE. BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, LIGHT SPLASHING, LIQUID, OIL, WATER EXTERNAL DEPTH WITH COVER 150 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - LSC252015EMC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
LSC252015EMC
Multipurpose Wall Mount Enclosure LSC252015EMC
" ONE DOOR TYPE STEEL MATERIAL ZINC PLATED INSIDE FINISH YELLOW COLOR 200 MM 7.87402 WIDTH IN INCH 250 MM 9.84252 HEIGHT IN INCH 250 HEIGHT IN MM UL APPROVAL WALL MOUNTING NEMA 12, IP54 ENCLOSURE SCREW ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION L-P2520 BACK PANEL INLINE. BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, LIGHT SPLASHING, LIQUID, OIL, WATER EXTERNAL DEPTH WITH COVER 150 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • ZINC PLATED INSIDE FINISH
  • YELLOW COLOR
  • 200 MM
  • 7.87402 WIDTH IN INCH
  • 250 MM
  • 9.84252 HEIGHT IN INCH
  • 250 HEIGHT IN MM
  • UL APPROVAL
  • WALL MOUNTING
  • NEMA 12, IP54 ENCLOSURE
  • SCREW ON COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • L-P2520 BACK PANEL
  • INLINE. BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT
  • ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, LIGHT SPLASHING, LIQUID, OIL, WATER
  • EXTERNAL DEPTH WITH COVER 150 MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • EMC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number LSC252015EMC
Product Name Multipurpose Wall Mount Enclosure
Length 9.84 inch (250 mm)
Width 7.87 inch (200 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Interlinking block - CPX-GE-EV-S - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details