Pentair, Inc. Conduit/Cable Fastener LPLC48034SH

Description
CAP CABLE FASTENER TYPE LEAD COVERED BRONZE MATERIAL 1/2 INCH THREADED MOUNTING HOLE SIZE 3/4 INCH DIA CONDUIT/CABLE SIZE ERITECH[R] BRAND USED ON LEAD COVERED CABLE STUD LENGTH 7/8 INCH 480 MODEL
Datasheet
Description
CAP CABLE FASTENER TYPE LEAD COVERED BRONZE MATERIAL 1/2 INCH THREADED MOUNTING HOLE SIZE 3/4 INCH DIA CONDUIT/CABLE SIZE ERITECH[R] BRAND USED ON LEAD COVERED CABLE STUD LENGTH 7/8 INCH 480 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - LPLC48034SH - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
LPLC48034SH
Conduit/Cable Fastener LPLC48034SH
CAP CABLE FASTENER TYPE LEAD COVERED BRONZE MATERIAL 1/2 INCH THREADED MOUNTING HOLE SIZE 3/4 INCH DIA CONDUIT/CABLE SIZE ERITECH[R] BRAND USED ON LEAD COVERED CABLE STUD LENGTH 7/8 INCH 480 MODEL
  • CAP CABLE FASTENER TYPE
  • LEAD COVERED BRONZE MATERIAL
  • 1/2 INCH THREADED MOUNTING HOLE SIZE
  • 3/4 INCH DIA CONDUIT/CABLE SIZE
  • ERITECH[R] BRAND
  • USED ON LEAD COVERED CABLE
  • STUD LENGTH 7/8 INCH
  • 480 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number LPLC48034SH
Product Name Conduit/Cable Fastener
Material Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 8808357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; 316 stainless steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500180-0 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details