Pentair, Inc. Conduit/Cable Fastener LPC482SH

Description
CABLE FASTENER TYPE BRASS MATERIAL UL APPROVAL 1 STANDARD PACKAGE 1/2 INCH THREADED MOUNTING HOLE SIZE ERITECH[R] BRAND FINISH BARE SIZE 22.2 MM L X 53.8 MM W X 20.4 MM H
Datasheet
Description
CABLE FASTENER TYPE BRASS MATERIAL UL APPROVAL 1 STANDARD PACKAGE 1/2 INCH THREADED MOUNTING HOLE SIZE ERITECH[R] BRAND FINISH BARE SIZE 22.2 MM L X 53.8 MM W X 20.4 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - LPC482SH - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
LPC482SH
Conduit/Cable Fastener LPC482SH
CABLE FASTENER TYPE BRASS MATERIAL UL APPROVAL 1 STANDARD PACKAGE 1/2 INCH THREADED MOUNTING HOLE SIZE ERITECH[R] BRAND FINISH BARE SIZE 22.2 MM L X 53.8 MM W X 20.4 MM H
  • CABLE FASTENER TYPE
  • BRASS MATERIAL
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 1/2 INCH THREADED MOUNTING HOLE SIZE
  • ERITECH[R] BRAND
  • FINISH BARE
  • SIZE 22.2 MM L X 53.8 MM W X 20.4 MM H
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number LPC482SH
Product Name Conduit/Cable Fastener
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 2149594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500180-6 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details