Pentair, Inc. Multipurpose Wall Mount Enclosure LHC237716SS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FINISH 30.31 MM 9.06 INCH 6.1 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION LP2377, LP2377G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE SOLID ROHS COMPLIANT A54S MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FINISH 30.31 MM 9.06 INCH 6.1 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION LP2377, LP2377G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE SOLID ROHS COMPLIANT A54S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - LHC237716SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
LHC237716SS
Multipurpose Wall Mount Enclosure LHC237716SS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FINISH 30.31 MM 9.06 INCH 6.1 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION LP2377, LP2377G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE SOLID ROHS COMPLIANT A54S MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED FINISH
  • 30.31 MM
  • 9.06 INCH
  • 6.1 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE
  • 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION
  • LP2377, LP2377G BACK PANEL
  • INLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER TYPE SOLID
  • ROHS COMPLIANT
  • A54S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number LHC237716SS
Product Name Multipurpose Wall Mount Enclosure
Length 9.06 inch (230 mm)
Width 1.19 inch (30.31 mm)
Depth 6.1 inch (155 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details