Pentair, Inc. Multipurpose Wall Mount Enclosure LHC236016SS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FINISH 23.62 MM 9.06 INCH 6.1 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION LP2360, LP2360G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE SOLID ROHS COMPLIANT A54S MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FINISH 23.62 MM 9.06 INCH 6.1 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION LP2360, LP2360G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE SOLID ROHS COMPLIANT A54S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - LHC236016SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
LHC236016SS
Multipurpose Wall Mount Enclosure LHC236016SS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED FINISH 23.62 MM 9.06 INCH 6.1 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION LP2360, LP2360G BACK PANEL INLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE SOLID ROHS COMPLIANT A54S MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED FINISH
  • 23.62 MM
  • 9.06 INCH
  • 6.1 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE
  • 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION
  • LP2360, LP2360G BACK PANEL
  • INLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER TYPE SOLID
  • ROHS COMPLIANT
  • A54S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number LHC236016SS
Product Name Multipurpose Wall Mount Enclosure
Length 9.06 inch (230 mm)
Width 0.9299 inch (23.62 mm)
Depth 6.1 inch (155 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418L6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details
Hand Held Enclosures - 2832098 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Depth 1.2 inch (30.5 mm)
Material Polycarbonate; ABS; ABS
View Details