Pentair, Inc. Conduit/Cable Fastener KX

Description
CABLE/CONDUIT CLIP TYPE ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 AWG TO (3) 12 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.472 INCH
Datasheet
Description
CABLE/CONDUIT CLIP TYPE ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 AWG TO (3) 12 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.472 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - KX - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
KX
Conduit/Cable Fastener KX
CABLE/CONDUIT CLIP TYPE ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 AWG TO (3) 12 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.472 INCH
  • CABLE/CONDUIT CLIP TYPE
  • ARMOUR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • (2) 14 AWG TO (3) 12 AWG METALLIC/ARMORED CABLE CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.472 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number KX
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 7391174004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
Conduit - 1240055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details