Pentair, Inc. Conduit/Cable Fastener K20

Description
" CABLE/CONDUIT CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 25 LB (HORIZONTAL), 50 LB (VERTICAL) LOAD CAPACITY 1 TO 1-1/4 INCH (EMT), 3/4 TO 1 INCH (RIGID) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.654 INCH "
Datasheet
Description
" CABLE/CONDUIT CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 25 LB (HORIZONTAL), 50 LB (VERTICAL) LOAD CAPACITY 1 TO 1-1/4 INCH (EMT), 3/4 TO 1 INCH (RIGID) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.654 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - K20 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
K20
Conduit/Cable Fastener K20
" CABLE/CONDUIT CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 25 LB (HORIZONTAL), 50 LB (VERTICAL) LOAD CAPACITY 1 TO 1-1/4 INCH (EMT), 3/4 TO 1 INCH (RIGID) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.654 INCH "

"

  • CABLE/CONDUIT CLIP TYPE
  • CADDY ARMOR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 PIECE STANDARD PACKAGE
  • 25 LB (HORIZONTAL), 50 LB (VERTICAL) LOAD CAPACITY
  • 1 TO 1-1/4 INCH (EMT), 3/4 TO 1 INCH (RIGID) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.654 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number K20
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 2025335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2-2500180-9 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details