Pentair, Inc. Conduit/Cable Fastener K12

Description
" CABLE/CONDUIT CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 25 LB (HORIZONTAL), 50 LB (VERTICAL) LOAD CAPACITY 1/2 TO 3/4 INCH (RIGID/EMT), 1 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.945 INCH "
Datasheet
Description
" CABLE/CONDUIT CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 25 LB (HORIZONTAL), 50 LB (VERTICAL) LOAD CAPACITY 1/2 TO 3/4 INCH (RIGID/EMT), 1 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.945 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - K12 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
K12
Conduit/Cable Fastener K12
" CABLE/CONDUIT CLIP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 25 LB (HORIZONTAL), 50 LB (VERTICAL) LOAD CAPACITY 1/2 TO 3/4 INCH (RIGID/EMT), 1 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND OUTER DIAMETER 0.945 INCH "

"

  • CABLE/CONDUIT CLIP TYPE
  • CADDY ARMOR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 PIECE STANDARD PACKAGE
  • 25 LB (HORIZONTAL), 50 LB (VERTICAL) LOAD CAPACITY
  • 1/2 TO 3/4 INCH (RIGID/EMT), 1 INCH (EMT) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.945 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number K12
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 1443712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible, split
View Details
Cable Conduit - 3-2500180-3 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details