Pentair, Inc. Multipurpose Wall Mount Enclosure HJ1816WLG

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 15.81 INCH 17.81 INCH 8.86 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, FLAT, SCREW COVER TYPE A18P16, A18P16AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF SCREW 4 HJ MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 15.81 INCH 17.81 INCH 8.86 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, FLAT, SCREW COVER TYPE A18P16, A18P16AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF SCREW 4 HJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - HJ1816WLG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
HJ1816WLG
Multipurpose Wall Mount Enclosure HJ1816WLG
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 15.81 INCH 17.81 INCH 8.86 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, FLAT, SCREW COVER TYPE A18P16, A18P16AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF SCREW 4 HJ MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 15.81 INCH
  • 17.81 INCH
  • 8.86 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • OVERLAPPING, FLAT, SCREW COVER TYPE
  • A18P16, A18P16AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF SCREW 4
  • HJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number HJ1816WLG
Product Name Multipurpose Wall Mount Enclosure
Length 17.81 inch (452 mm)
Width 15.81 inch (402 mm)
Depth 8.86 inch (225 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Enclosures - inoBOX A2 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.94 to 15.75 inch (100 to 400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details