Pentair, Inc. Multipurpose Wall Mount Enclosure GSD303020GP1

Description
" ONE DOOR TYPE MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7032 PEBBLE GRAY COLOR 11.81 INCH 11.81 WIDTH IN INCH 11.81 INCH 11.81 HEIGHT IN INCH 7.87 INCH 7.87 DEPTH IN INCH 299.974 HEIGHT IN MM 299.974 WIDTH IN MM 199.898 DEPTH IN MM UL 508-A, CUL, CSA APPROVAL BRACKET, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE 1.2 MM THK MATERIAL SPECIFICATION HOFFMAN[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" ONE DOOR TYPE MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7032 PEBBLE GRAY COLOR 11.81 INCH 11.81 WIDTH IN INCH 11.81 INCH 11.81 HEIGHT IN INCH 7.87 INCH 7.87 DEPTH IN INCH 299.974 HEIGHT IN MM 299.974 WIDTH IN MM 199.898 DEPTH IN MM UL 508-A, CUL, CSA APPROVAL BRACKET, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE 1.2 MM THK MATERIAL SPECIFICATION HOFFMAN[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - GSD303020GP1 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
GSD303020GP1
Multipurpose Wall Mount Enclosure GSD303020GP1
" ONE DOOR TYPE MILD STEEL MATERIAL POLYESTER POWDER PAINTED FINISH RAL 7032 PEBBLE GRAY COLOR 11.81 INCH 11.81 WIDTH IN INCH 11.81 INCH 11.81 HEIGHT IN INCH 7.87 INCH 7.87 DEPTH IN INCH 299.974 HEIGHT IN MM 299.974 WIDTH IN MM 199.898 DEPTH IN MM UL 508-A, CUL, CSA APPROVAL BRACKET, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE 1.2 MM THK MATERIAL SPECIFICATION HOFFMAN[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • ONE DOOR TYPE
  • MILD STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • RAL 7032 PEBBLE GRAY COLOR
  • 11.81 INCH
  • 11.81 WIDTH IN INCH
  • 11.81 INCH
  • 11.81 HEIGHT IN INCH
  • 7.87 INCH
  • 7.87 DEPTH IN INCH
  • 299.974 HEIGHT IN MM
  • 299.974 WIDTH IN MM
  • 199.898 DEPTH IN MM
  • UL 508-A, CUL, CSA APPROVAL
  • BRACKET, WALL MOUNTING
  • NEMA 4/12, IP66 ENCLOSURE
  • HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE
  • 1.2 MM THK MATERIAL SPECIFICATION
  • HOFFMAN[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number GSD303020GP1
Product Name Multipurpose Wall Mount Enclosure
Length 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-006-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details