Pentair, Inc. Multipurpose Wall Mount Enclosure GHC302516

Description
" ONE DOOR TYPE MILD STEEL MATERIAL TEXTURED POLYESTER POWDER PAINTED FINISH RAL 7032 PEBBLE GRAY COLOR 9.84 INCH 9.84 WIDTH IN INCH 11.81 INCH 11.81 HEIGHT IN INCH 6.1 INCH 6.1 DEPTH IN INCH 299.974 HEIGHT IN MM 249.936 WIDTH IN MM 154.94 DEPTH IN MM UL 508-A, CUL, CSA APPROVAL BRACKET, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE 1.2 MM THK MATERIAL SPECIFICATION HOFFMAN[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" ONE DOOR TYPE MILD STEEL MATERIAL TEXTURED POLYESTER POWDER PAINTED FINISH RAL 7032 PEBBLE GRAY COLOR 9.84 INCH 9.84 WIDTH IN INCH 11.81 INCH 11.81 HEIGHT IN INCH 6.1 INCH 6.1 DEPTH IN INCH 299.974 HEIGHT IN MM 249.936 WIDTH IN MM 154.94 DEPTH IN MM UL 508-A, CUL, CSA APPROVAL BRACKET, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE 1.2 MM THK MATERIAL SPECIFICATION HOFFMAN[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - GHC302516 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
GHC302516
Multipurpose Wall Mount Enclosure GHC302516
" ONE DOOR TYPE MILD STEEL MATERIAL TEXTURED POLYESTER POWDER PAINTED FINISH RAL 7032 PEBBLE GRAY COLOR 9.84 INCH 9.84 WIDTH IN INCH 11.81 INCH 11.81 HEIGHT IN INCH 6.1 INCH 6.1 DEPTH IN INCH 299.974 HEIGHT IN MM 249.936 WIDTH IN MM 154.94 DEPTH IN MM UL 508-A, CUL, CSA APPROVAL BRACKET, WALL MOUNTING NEMA 4/12, IP66 ENCLOSURE HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE 1.2 MM THK MATERIAL SPECIFICATION HOFFMAN[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • ONE DOOR TYPE
  • MILD STEEL MATERIAL
  • TEXTURED POLYESTER POWDER PAINTED FINISH
  • RAL 7032 PEBBLE GRAY COLOR
  • 9.84 INCH
  • 9.84 WIDTH IN INCH
  • 11.81 INCH
  • 11.81 HEIGHT IN INCH
  • 6.1 INCH
  • 6.1 DEPTH IN INCH
  • 299.974 HEIGHT IN MM
  • 249.936 WIDTH IN MM
  • 154.94 DEPTH IN MM
  • UL 508-A, CUL, CSA APPROVAL
  • BRACKET, WALL MOUNTING
  • NEMA 4/12, IP66 ENCLOSURE
  • HINGED WITH QUARTERTURN LATCH, FOAM GASKETED COVER TYPE
  • 1.2 MM THK MATERIAL SPECIFICATION
  • HOFFMAN[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number GHC302516
Product Name Multipurpose Wall Mount Enclosure
Length 11.81 inch (300 mm)
Width 9.84 inch (250 mm)
Depth 6.1 inch (155 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

22mm Enclosure 800F PB - 800F-1MYP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
Material Metal, With base Mount Adapter
View Details
2 suppliers
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details