Pentair, Inc. Multipurpose Wall Mount Enclosure G600500300G

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 19.69 INCH 23.62 INCH 11.81 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE SEALED HINGE WITH REMOVABLE PIN, FOAM GASKET, GLAND PLATE, QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION FUSION G7[TM] BRAND APPLICABLE STANDARD IEC 60529 A4G MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 19.69 INCH 23.62 INCH 11.81 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE SEALED HINGE WITH REMOVABLE PIN, FOAM GASKET, GLAND PLATE, QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION FUSION G7[TM] BRAND APPLICABLE STANDARD IEC 60529 A4G MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - G600500300G - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
G600500300G
Multipurpose Wall Mount Enclosure G600500300G
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 19.69 INCH 23.62 INCH 11.81 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE SEALED HINGE WITH REMOVABLE PIN, FOAM GASKET, GLAND PLATE, QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION FUSION G7[TM] BRAND APPLICABLE STANDARD IEC 60529 A4G MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 19.69 INCH
  • 23.62 INCH
  • 11.81 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • SEALED HINGE WITH REMOVABLE PIN, FOAM GASKET, GLAND PLATE, QUARTER TURN LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • FUSION G7[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • A4G MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number G600500300G
Product Name Multipurpose Wall Mount Enclosure
Length 23.62 inch (600 mm)
Width 19.69 inch (500 mm)
Depth 11.81 inch (300 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Interlinking block - CPX-GE-EV-Z-7/8-5POL - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details