Pentair, Inc. Conduit/Cable Fastener FB6M

Description
" THROUGH STUD CABLE/CONDUIT CLAMP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 3/8 INCH (FLEXIBLE CONDUIT), (2) 14 AWG TO (3) 12 AWG (METAL CLAD/ARMORED CABLE) CONDUIT/CABLE SIZE CADDY[R] BRAND "
Datasheet
Description
" THROUGH STUD CABLE/CONDUIT CLAMP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 3/8 INCH (FLEXIBLE CONDUIT), (2) 14 AWG TO (3) 12 AWG (METAL CLAD/ARMORED CABLE) CONDUIT/CABLE SIZE CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - FB6M - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
FB6M
Conduit/Cable Fastener FB6M
" THROUGH STUD CABLE/CONDUIT CLAMP TYPE CADDY ARMOR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 PIECE STANDARD PACKAGE 3/8 INCH (FLEXIBLE CONDUIT), (2) 14 AWG TO (3) 12 AWG (METAL CLAD/ARMORED CABLE) CONDUIT/CABLE SIZE CADDY[R] BRAND "

"

  • THROUGH STUD CABLE/CONDUIT CLAMP TYPE
  • CADDY ARMOR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 PIECE STANDARD PACKAGE
  • 3/8 INCH (FLEXIBLE CONDUIT), (2) 14 AWG TO (3) 12 AWG (METAL CLAD/ARMORED CABLE) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number FB6M
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 3-2500180-3 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 1240050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details