Pentair, Inc. Wireway Elbow F88WE225

Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE HINGED COVER TYPE 22.5 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE HOFFMAN. BRAND APPLICABLE REFERENCE STANDARD 60529 HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN F10 MODEL "
Datasheet
Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE HINGED COVER TYPE 22.5 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE HOFFMAN. BRAND APPLICABLE REFERENCE STANDARD 60529 HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN F10 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - F88WE225 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Elbow
F88WE225
Wireway Elbow F88WE225
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE HINGED COVER TYPE 22.5 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE HOFFMAN. BRAND APPLICABLE REFERENCE STANDARD 60529 HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN F10 MODEL "

"

  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • UL 870, CSA APPROVAL
  • NEMA 12, IP54 ENCLOSURE
  • HINGED COVER TYPE
  • 22.5 DEG BEND ANGLE
  • FEED THROUGH WIREWAY TYPE
  • HOFFMAN. BRAND
  • APPLICABLE REFERENCE STANDARD 60529
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • F10 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F88WE225
Product Name Wireway Elbow
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487E60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Wireway Straight Section - F1212T136GV - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 36"
View Details
Wiring Gutter/Trough - 1100 DAL060606 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 6"x6"
Material Other Material; (12 GAUGE ALUMINUM)
View Details