"
LAY-IN TYPE
14/16 GAUGE STEEL BODY/COVER MATERIAL
ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
48 INCH
8 INCH
8 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 1 ENCLOSURE
SCREW COVER TYPE
NO KNOCKOUT(S)
ROHS COMPLIANT
APPLICABLE STANDARD IEC 60529
BULLETIN F40FC/F40G MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
LAY-IN TYPE
14/16 GAUGE STEEL BODY/COVER MATERIAL
ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
48 INCH
8 INCH
8 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 1 ENCLOSURE
SCREW COVER TYPE
NO KNOCKOUT(S)
ROHS COMPLIANT
APPLICABLE STANDARD IEC 60529
BULLETIN F40FC/F40G MODEL
"
"
LAY-IN TYPE
14/16 GAUGE STEEL BODY/COVER MATERIAL
ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
48 INCH
8 INCH
8 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 1 ENCLOSURE
SCREW COVER TYPE
NO KNOCKOUT(S)
ROHS COMPLIANT
APPLICABLE STANDARD IEC 60529
BULLETIN F40FC/F40G MODEL
"