Pentair, Inc. Wireway Straight Section F88T112GVWK

Description
" LAY IN TYPE 14 GAUGE STEEL MATERIAL GALVANIZED FINISH 12 INCH 12 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 1 LENGTH IN FT UL 870, CSA APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 WITH KNOCKOUT HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" LAY IN TYPE 14 GAUGE STEEL MATERIAL GALVANIZED FINISH 12 INCH 12 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 1 LENGTH IN FT UL 870, CSA APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 WITH KNOCKOUT HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F88T112GVWK - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F88T112GVWK
Wireway Straight Section F88T112GVWK
" LAY IN TYPE 14 GAUGE STEEL MATERIAL GALVANIZED FINISH 12 INCH 12 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 1 LENGTH IN FT UL 870, CSA APPROVAL NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 WITH KNOCKOUT HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • LAY IN TYPE
  • 14 GAUGE STEEL MATERIAL
  • GALVANIZED FINISH
  • 12 INCH
  • 12 LENGTH IN INCH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 1 LENGTH IN FT
  • UL 870, CSA APPROVAL
  • NEMA 1, IP30 ENCLOSURE
  • SCREW COVER TYPE
  • HOFFMAN. BRAND
  • APPLICABLE STANDARD IEC 60529
  • WITH KNOCKOUT
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F88T112GVWK
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT812G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 12"; Other Length; (12 in)
View Details
Wireway Straight Section - F22T112GVP - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 12"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details